Amphenol Sine Systems Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel T 3484 001

Description
Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount RoHS Compliant: Yes
Datasheet
Description
Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 14T6494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
14T6494
Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 14T6494
Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel - 16F6840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel
16F6840
Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel 16F6840
CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 14T6494 16F6840
Product Name Circular Connector, C091A Series, Plug, 7, Pin, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel Circular Connector, Plug, 7 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details