Amphenol Corporation M16 7 Pos Pin 15mm Strain Relief T 3475 552

Description
M16 7 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 7 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 Pos Pin 15mm Strain Relief - T 3475 552 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 Pos Pin 15mm Strain Relief
T 3475 552
M16 7 Pos Pin 15mm Strain Relief T 3475 552
M16 7 Pos Pin 15mm Strain Relief

M16 7 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3475 552
Product Name M16 7 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824840 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details