Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En 61076... T 3445 552

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En 61076... - 02AH2822 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En 61076...
02AH2822
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En 61076... 02AH2822
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS SOLD SEPARATELY. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2822
Product Name Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Sold Separately. Contact Arrangement According To Din En 61076...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details