Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ... T 3445 502

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ... - 02AH2816 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ...
02AH2816
Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ... 02AH2816
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND CLAMPING RING. BAYONET LOCKING INSIDE (MATEABLE WITH LOCKING OUTSIDE). CONTACTS INCLUDED. CONTACT ARRANGEMENT ACCORDING TO DIN EN 61076-2-106 "0X-B". ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH2816
Product Name Female Cable Connector With Internal Strain Relief And Clamping Ring. Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Contact Arrangement According To Din En 61076-2-106 ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Paladin ® - 131-5116-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Din Rail, Channel - 17-1SNA400188R0300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 6 to 20 AWG
View Details