Amphenol Corporation M16 7 Pos Skt 15mm Strain Relief T 3435 501

Description
M16 7 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 7 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 7 Pos Skt 15mm Strain Relief - T 3435 501 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 7 Pos Skt 15mm Strain Relief
T 3435 501
M16 7 Pos Skt 15mm Strain Relief T 3435 501
M16 7 Pos Skt 15mm Strain Relief

M16 7 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3435 501
Product Name M16 7 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5206390-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Multi Cable Liquid Tight Strain Relief - 85825080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details