Amphenol Sine Systems Circular Connectors - T 3403 100 T 3403 100

Description
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1021867-T 3403 100 Packaging: Bulk Number of Positions: 6 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 300V Current Rating: 5A Ingress Protection: IP40 Orientation: Keyed Mounting: Panel Mount Shell Size - Insert: DIN (240 Degree) Shell Material, Finish: Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1021867-T 3403 100 Packaging: Bulk Number of Positions: 6 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 300V Current Rating: 5A Ingress Protection: IP40 Orientation: Keyed Mounting: Panel Mount Shell Size - Insert: DIN (240 Degree) Shell Material, Finish: Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - T 3403 100 - 1021867-T 3403 100 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - T 3403 100
1021867-T 3403 100
Circular Connectors - T 3403 100 1021867-T 3403 100
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1021867-T 3403 100 Packaging: Bulk Number of Positions: 6 Features: Shielded Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 300V Current Rating: 5A Ingress Protection: IP40 Orientation: Keyed Mounting: Panel Mount Shell Size - Insert: DIN (240 Degree) Shell Material, Finish: Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1021867-T 3403 100
Packaging: Bulk
Number of Positions: 6
Features: Shielded
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 300V
Current Rating: 5A
Ingress Protection: IP40
Orientation: Keyed
Mounting: Panel Mount
Shell Size - Insert: DIN (240 Degree)
Shell Material, Finish: Die Cast, Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Connectors Circular, Industrial, DIN Style - T 3403 100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3403 100
Connectors Circular, Industrial, DIN Style T 3403 100
C091A

C091A

Buy Now
Singapore, Singapore
Electronic Connector
436-T 3403 100
Electronic Connector 436-T 3403 100
Circular DIN Connectors 6 Pin female; Rear Pnl Mnt Product overview: T 3403 100 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T 3403 100 can be used for catalog matching and distributor lookup.

Circular DIN Connectors 6 Pin female; Rear Pnl Mnt Product overview: T 3403 100 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T 3403 100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel - 34B9007 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel
34B9007
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel 34B9007
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1021867-T 3403 100 T 3403 100 436-T 3403 100 34B9007
Product Name Circular Connectors - T 3403 100 Connectors Circular, Industrial, DIN Style Electronic Connector Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79005-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers