Amphenol Sine Systems Circular Connector Assemblies T 3397 518

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-T3397518-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-T3397518-ND
Circular Connector Assemblies 889-T3397518-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Contact Arra... - 75AH9275 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Contact Arra...
75AH9275
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Contact Arra... 75AH9275
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts included. Contact arrangement according to DIN EN RoHS Compliant: Yes

Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts included. Contact arrangement according to DIN EN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-T3397518-ND 75AH9275
Product Name Circular Connector Assemblies Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Contact Arra...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) BH St. Connector for RG58 Cable - ET-SFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details