Amphenol Sine Systems Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C... T 3396 550

Description
Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes
Description
Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C... - 75AH9274 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C...
75AH9274
Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C... 75AH9274
Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes

Straight, full plastic front mounting male receptacle with snap-in mount. 1.5mm max panel thickness (±0.25). Bayonet locking outside (mateable with locking inside). Contacts sold separately. Contact arrangement according to DIN EN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AH9274
Product Name Straight, Full Plastic Front Mounting Male Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (±0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Sold Separately. C...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2633C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details