Amphenol Corporation M16 5 Pos Skt 15mm Strain Relief T 3375 501

Description
M16 5 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 5 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5 Pos Skt 15mm Strain Relief - T 3375 501 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5 Pos Skt 15mm Strain Relief
T 3375 501
M16 5 Pos Skt 15mm Strain Relief T 3375 501
M16 5 Pos Skt 15mm Strain Relief

M16 5 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3375 501
Product Name M16 5 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074619 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820440 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 5745172-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details