Amphenol Corporation M16 5 Pos Pin 15mm Strain Relief T 3374 005

Description
M16 5 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 5 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5 Pos Pin 15mm Strain Relief - T 3374 005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5 Pos Pin 15mm Strain Relief
T 3374 005
M16 5 Pos Pin 15mm Strain Relief T 3374 005
M16 5 Pos Pin 15mm Strain Relief

M16 5 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3374 005
Product Name M16 5 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 174469-3 - TE Connectivity
Specs
Material ABS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Cord Grip; 14 to 25 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075275 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details