Amphenol Corporation M16 5S Pos Skt 15mm Strain Relief T 3361 130

Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5S Pos Skt 15mm Strain Relief - T 3361 130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5S Pos Skt 15mm Strain Relief
T 3361 130
M16 5S Pos Skt 15mm Strain Relief T 3361 130
M16 5S Pos Skt 15mm Strain Relief

M16 5S Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3361 130
Product Name M16 5S Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820460 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5205718-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Cable Gland; 26-39 mm; Polyamide 6; Neoprene; Light Gray; PG 48; 70 mm; 70 mm - 70075279 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Length 2.76 inch (70 mm)
View Details