Amphenol Corporation M16 5 Pos Pin 15mm Strain Relief T 3360 028

Description
M16 5 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 5 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5 Pos Pin 15mm Strain Relief - T 3360 028 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5 Pos Pin 15mm Strain Relief
T 3360 028
M16 5 Pos Pin 15mm Strain Relief T 3360 028
M16 5 Pos Pin 15mm Strain Relief

M16 5 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3360 028
Product Name M16 5 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5745173-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074542 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details