Amphenol Sine Systems Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Sine/tuchel T 3360 018

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Sine/Tuchel Circular Connector, Plug, 5 Position, Cable (Part Number: 34B8959) is designed for reliable electrical connections in various applications. This connector features a cable mount plug configuration with five solder pin contacts, ensuring secure and efficient connectivity. The product is compliant with RoHS standards, indicating it meets environmental regulations regarding hazardous substances. The connector is part of the C091A series, known for its robust design and quality assurance processes. It is suitable for use in environments where durability and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Amphenol Sine/Tuchel Circular Connector, Plug, 5 Position, Cable (Part Number: 34B8959) is designed for reliable electrical connections in various applications. This connector features a cable mount plug configuration with five solder pin contacts, ensuring secure and efficient connectivity. The product is compliant with RoHS standards, indicating it meets environmental regulations regarding hazardous substances. The connector is part of the C091A series, known for its robust design and quality assurance processes. It is suitable for use in environments where durability and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Sine/tuchel - 34B8959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Sine/tuchel
34B8959
Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Sine/tuchel 34B8959
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B8959
Product Name Circular Connector, Plug, 5 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details