5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut, Stereo
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | T3356552-ND | 16F6864 |
| Product Name | Circular Connector Housings | Circular Connector, Plug, 5Pos, Cable; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |