Amphenol Corporation M16 4 Pos Skt 15mm Strain Relief T 3325 501

Description
M16 4 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 4 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 4 Pos Skt 15mm Strain Relief - T 3325 501 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 4 Pos Skt 15mm Strain Relief
T 3325 501
M16 4 Pos Skt 15mm Strain Relief T 3325 501
M16 4 Pos Skt 15mm Strain Relief

M16 4 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3325 501
Product Name M16 4 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; Black - 70074443 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.335 inch (59.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details