Amphenol Corporation M16 4 Pos Pin 15mm Strain Relief T 3324 551

Description
M16 4 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 4 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 4 Pos Pin 15mm Strain Relief - T 3324 551 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 4 Pos Pin 15mm Strain Relief
T 3324 551
M16 4 Pos Pin 15mm Strain Relief T 3324 551
M16 4 Pos Pin 15mm Strain Relief

M16 4 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3324 551
Product Name M16 4 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 2-327137-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details