Amphenol Corporation M16 4 Pos Pin 15mm Strain Relief T 3300 551

Description
M16 4 Pos Pin 15mm Strain Relief
Request a Quote
Description
M16 4 Pos Pin 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 4 Pos Pin 15mm Strain Relief - T 3300 551 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 4 Pos Pin 15mm Strain Relief
T 3300 551
M16 4 Pos Pin 15mm Strain Relief T 3300 551
M16 4 Pos Pin 15mm Strain Relief

M16 4 Pos Pin 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number T 3300 551
Product Name M16 4 Pos Pin 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5088450-7 - TE Connectivity
Specs
Material PVC
Length 1.18 inch (29.97 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details