Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Rohs Compliant Amphenol Sine/tuchel T 3201 005

Description
Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts included. RoHS Compliant: Yes
Description
Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts included. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Rohs Compliant Amphenol Sine/tuchel - 34B8890 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
34B8890
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Rohs Compliant Amphenol Sine/tuchel 34B8890
Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts included. RoHS Compliant: Yes

Female cable connector with internal strain relief and metal locking ring. Screw locking according to DIN EN 60130-9 / IEC 60130-9. Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34B8890
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Screw Locking According To Din En 60130-9 / Iec 60130-9. Contacts Included. Rohs Compliant Amphenol Sine/tuchel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Paladin ® - 131-7314-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Din Rail, Channel - 17-1SNA115124R0700-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) ? to 10 AWG
View Details
2 suppliers