Amphenol Corporation Single Solar Sensor, 500Ua; Sensor Output Amphenol Advanced Sensors SUF083J001

Description
SINGLE SOLAR SENSOR, 500UA; Sensor Output:Current; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500µA; Product Range:
Datasheet
Description
SINGLE SOLAR SENSOR, 500UA; Sensor Output:Current; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500µA; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Solar Sensor, 500Ua; Sensor Output Amphenol Advanced Sensors - 77Y4992 - Newark, An Avnet Company
Chicago, IL, United States
Single Solar Sensor, 500Ua; Sensor Output Amphenol Advanced Sensors
77Y4992
Single Solar Sensor, 500Ua; Sensor Output Amphenol Advanced Sensors 77Y4992
SINGLE SOLAR SENSOR, 500UA; Sensor Output:Current; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500µA; Product Range:

SINGLE SOLAR SENSOR, 500UA; Sensor Output:Current; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:500µA; Product Range:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
SUF083J001
Photoelectric Sensors SUF083J001
Photoelectric Sensors Single Solar Sensor

Photoelectric Sensors Single Solar Sensor

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 77Y4992 SUF083J001
Product Name Single Solar Sensor, 500Ua; Sensor Output Amphenol Advanced Sensors Photoelectric Sensors
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1214EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Proximity sensor - SIEN-6,5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers