RFAnten.StickSMAPlug
RF ANTENNA STICK SMA PLUG WIDE B
825MHz, 1.945GHz, 2.495GHz, 4.575GHz 4G, LTE Whip, Straight RF Antenna 690MHz ~ 960MHz, 1.72GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5.85GHz 5.1dBi, 3.9dBi, 4dBi, 3.2dBi SMA Connector Mount
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 205111 | 115-ST1326-30-001-A-ND | ST1326-30-001-A |
| Product Name | WiFi Antennas | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE | 4G, LTE |
| Primary Frequency Range | 617.0 to ? MHz | 825.0 to 4575.0 MHz | |
| Gain | 5 dB | 3.2 to 5.1 dB |