Amphenol RF RF Antennas ST1224-10-401-A

Description
RF ANTENNA INTERNAL AMC PLUG MUL
Request a Quote Datasheet
Description
RF ANTENNA INTERNAL AMC PLUG MUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST1224-10-401-A-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA INTERNAL AMC PLUG MUL

RF ANTENNA INTERNAL AMC PLUG MUL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST1224-10-401-A-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers