Amphenol RF RF Antennas ST0684-11-402-U

Description
RF ANTENNA EMBEDDED LPWAN 912 MH
Request a Quote Datasheet
Description
RF ANTENNA EMBEDDED LPWAN 912 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 115-ST0684-11-402-U-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED LPWAN 912 MH

RF ANTENNA EMBEDDED LPWAN 912 MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 115-ST0684-11-402-U-ND
Product Name RF Antennas
Applications LPWAN, RFID
Primary Frequency Range 915.0 MHz
Gain -0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248873 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details