Amphenol RF Antennas ST0543-00-N10-U

Description
RF Antenna Embedded Dual Band GLONASS 15
Request a Quote Datasheet
Description
RF Antenna Embedded Dual Band GLONASS 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF Antenna Embedded Dual Band GLONASS 15

RF Antenna Embedded Dual Band GLONASS 15

Buy Now
RF Antennas - 115-ST0543-00-N10-UTR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED DUAL BAND GL

RF ANTENNA EMBEDDED DUAL BAND GL

Buy Now Datasheet
RF Antennas - 115-ST0543-00-N10-UDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED DUAL BAND GL

RF ANTENNA EMBEDDED DUAL BAND GL

Buy Now Datasheet
RF Antennas - 115-ST0543-00-N10-UCT-ND - DigiKey
Thief River Falls, MN, United States
RF ANTENNA EMBEDDED DUAL BAND GL

RF ANTENNA EMBEDDED DUAL BAND GL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Antennas Antennas
Product Number ST0543-00-N10-U 115-ST0543-00-N10-UTR-ND
Product Name Antennas RF Antennas
Applications GPS; GNSS
Unlock Full Specs
to access all available technical data

Similar Products

OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details