IP67 DUAL BAND EXTERNAL RF ANTEN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 115-ST0230-31-001-A-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; IoT, Wi-Fi |
| Primary Frequency Range | 2450.0 to 5487.0 MHz |
| Gain | 2 to 3.2 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)