Amphenol Sine Systems Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel SS24M2G10

Description
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel - 98AC8017 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
98AC8017
Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel 98AC8017
CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3795
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3795
CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 98AC8017 68AJ3795
Product Name Contact, Socket, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel Circular Contact, Skt, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details