Amphenol Sine Systems Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel SS16M2T

Description
CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel - 98AC8000 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
98AC8000
Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel 98AC8000
CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 16AWG-18AWG; Product Range:ecomate® RM Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC8000
Product Name Contact, Socket, Crimp, 16Awg-18Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1452568-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details