Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 935013-SS16M1F
Series: ecomate® RM
Features: Socket Contact 16-18 AWG Size 16 Crimp Gold
Package: Reel - TR
Part Status: Obsolete
Family Name: SS16
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 2266-SS16M1F, 889-1198-2, 889-1198-1
Contact SKT 16 Size Crimp ST Cable Mount 16-18AWG Reel Automotive Product overview: SS16M1F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-SS16M1F can be used for catalog matching and distributor lookup.
Socket Contact 16-18 AWG Size 16 Crimp Gold
CONTACT SOCKET 16-18AWG CRIMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 935013-SS16M1F | 332-SS16M1F | SS16M1F | 889-1198-2-ND | SS16M1F |
| Product Name | Circular Connectors - Circular Connectors - Contacts - SS16M1F | Automotive Electronic Connector | Circular Connector Contacts | Circular Connector Contacts | |
| Connector Type | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||||
| Termination | Crimp |