Amphenol Sine Systems Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals SS12A1T

Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin plated, Terminals Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max.
Request a Quote Datasheet
Description
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin plated, Terminals Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals - 39415 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals
39415
Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals 39415
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin plated, Terminals Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max.

Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces.

  • Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin plated, Terminals
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Wire Gauge Range: 14-12 Ga.
  • Contact Plating: Tin
  • Contact Material: Copper Alloy
  • Current Rating: 23A Max.
Supplier's Site Datasheet
Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals on Reel - 39415R - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals on Reel
39415R
Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals on Reel 39415R
Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin, Terminals on Reel Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems Component Type: Socket Terminal Contact Size: 16 Wire Gauge Range: 14-12 Ga. Contact Plating: Tin Contact Material: Copper Alloy Current Rating: 23A Max. Terminals on Reel: 1,000 pcs

Unlike most other pin and socket solutions, the RADSOK® contact technology also utilizes the tensile strength properties of the flat, high conductivity alloy grid. This provides the high normal forces required for conductivity while also providing a large conductive surface area. Correspondingly low voltage drop and low temperature rise are also achieved while maintaining low insertion forces.

  • Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin, Terminals on Reel
  • Category: Amphenol MagnaMate ATHP Connectors
  • Manufacturer: Amphenol Sine Systems
  • Component Type: Socket Terminal
  • Contact Size: 16
  • Wire Gauge Range: 14-12 Ga.
  • Contact Plating: Tin
  • Contact Material: Copper Alloy
  • Current Rating: 23A Max.
  • Terminals on Reel: 1,000 pcs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 39415
Product Name Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin Plated, Terminals
Terminal Type Connector Socket; Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Magnet Wire Terminals - 1-1394430-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details