Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 935006-SS12A1T
Series: ecomate® RM
Features: Socket Contact Tin Crimp 12-14 AWG Signal, Stamped
Package: Reel - TR
Family Name: SS12
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.90.4000
Other Part Number: SS12A1T-ND, 889-1689-2, 889-1689-1
Socket Contact Tin Crimp 12-14 AWG Signal, Stamped
Socket Contact Tin Crimp 12-14 AWG Signal, Stamped
Standard Circular Contacts Socket 3K Tin Wire Range 2.5mm Product overview: SS12A1T from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-SS12A1T can be used for catalog matching and distributor lookup.
STAMPED, SOCKET, 1500PCS. TIN, WIRE RANGE 2.5MM
CONN SOCKET 12-14AWG TIN CRIMP
Socket contact, Stamped, Tin, Size 2.5mm, Wire Range 14-12 AWG. Reel of 1,000 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 935006-SS12A1T | 889-1689-2-ND | 330-SS12A1T | SS12A1T | SS12A1T | 49AC3025 |
| Product Name | Contacts - Multi Purpose - SS12A1T | Multi Purpose | Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | Multi Purpose | Socket Contact, Stamped, Tin, Size 2.5Mm, Wire Range 14-12 Awg. Reel Of 1,000 Rohs Compliant Amphenol Sine/tuchel |
| Contact Size (AWG) | 12 to 14 AWG | 12 to 14 AWG |