Amphenol Sine Systems Contact, Pin, Crimp, 26Awg-24Awg; Product Range Amphenol Sine/tuchel SP24W2G10

Description
CONTACT, PIN, CRIMP, 26AWG-24AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 26AWG-24AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 26Awg-24Awg; Product Range Amphenol Sine/tuchel - 98AC8171 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 26Awg-24Awg; Product Range Amphenol Sine/tuchel
98AC8171
Contact, Pin, Crimp, 26Awg-24Awg; Product Range Amphenol Sine/tuchel 98AC8171
CONTACT, PIN, CRIMP, 26AWG-24AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 26AWG-24AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel - 68AJ3789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
68AJ3789
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel 68AJ3789
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 98AC8171 68AJ3789
Product Name Contact, Pin, Crimp, 26Awg-24Awg; Product Range Amphenol Sine/tuchel Circular Contact, Pin, 26-24Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-16-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details