Amphenol Sine Systems Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel SP24M2T

Description
CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel - 98AC7973 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
98AC7973
Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel 98AC7973
CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 24AWG-26AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7973
Product Name Contact, Pin, Crimp, 24Awg-26Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Cadmium Anode - 3010A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 2" Diameter Balls
OD / Width 2 inch (50.8 mm)
View Details