Amphenol Sine Systems Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel SP20W2G30

Description
CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel - 98AC7964 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
98AC7964
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel 98AC7964
CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7964
Product Name Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452688-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
INCO Electrolytic Grade N Nickel - 9002A - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1/4" x 3/4" Pellets
Length 0.7500 inch (19.05 mm)
View Details