Amphenol Sine Systems Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel SP20M2F

Description
CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel - 98AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
98AC7953
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel 98AC7953
CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel - 98AC7954 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
98AC7954
Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel 98AC7954
CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20AWG-22AWG; Product Range:ecomate® RM Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98AC7953
Product Name Contact, Pin, Crimp, 20Awg-22Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details