AMPHENOL SINE SYSTEMS
SP16M2F -- AMPHNEOL SINE SYSTEMS SP16M2F STAMPED & FORMED MALE PIN TERMINAL, 18-16 GA. GOLD, TERMINALS ON REEL
Amphenol Sine Systems
Amphneol Sine Systems SP16M2F Stamped & Formed Male Pin Terminal, 18-16 Ga. Gold, Terminals on Reel
SP16M2F
Description
Amphneol Sine Systems SP16M2F, Stamped & Formed Male Pin Terminal on Reel
Category: Amphenol MagnaMate ATHP Connectors
Manufacturer: Amphenol Sine Systems
Component Type: Pin Terminal
Contact Size: 16
Wire Gauge Range: 18-16 Ga.
Contact Plating: Gold
Contact Material: Copper Alloy
Current Rating: 13 Amps Max.
Terminals on Reel: 3,000 pcs
-
Waytek, Inc.
-
Waytek, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Amphneol Sine Systems SP16M2F, Stamped & Formed Male Pin Terminal on Reel
Category: Amphenol MagnaMate ATHP Connectors
Manufacturer: Amphenol Sine Systems
Component Type: Pin Terminal
Contact Size: 16
Wire Gauge Range: 18-16 Ga.
Contact Plating: Gold
Contact Material: Copper Alloy
Current Rating: 13 Amps Max.
Terminals on Reel: 3,000 pcs
Request a Quote
Email Supplier
Datasheet
Suppliers
Amphneol Sine Systems SP16M2F Stamped & Formed Male Pin Terminal, 18-16 Ga. Gold, Terminals on Reel
39410R
Amphneol Sine Systems SP16M2F, Stamped & Formed Male Pin Terminal on Reel
Category: Amphenol MagnaMate ATHP Connectors
Manufacturer: Amphenol Sine Systems
Component Type: Pin Terminal
Contact Size: 16
Wire Gauge Range: 18-16 Ga.
Contact Plating: Gold
Contact Material: Copper Alloy
Current Rating: 13 Amps Max.
Terminals on Reel: 3,000 pcs
- Amphneol Sine Systems SP16M2F, Stamped & Formed Male Pin Terminal on Reel
- Category: Amphenol MagnaMate ATHP Connectors
- Manufacturer: Amphenol Sine Systems
- Component Type: Pin Terminal
- Contact Size: 16
- Wire Gauge Range: 18-16 Ga.
- Contact Plating: Gold
- Contact Material: Copper Alloy
- Current Rating: 13 Amps Max.
- Terminals on Reel: 3,000 pcs
Supplier's Site
Datasheet
Amphenol Sine Systems SP16M2F Stamped & Formed Male Pin Terminal, 18-16 Ga. Gold, Terminals
39410
Amphenol Sine Systems SP16M2F Stamped & Formed Male Pin Terminal
Category: Amphenol MagnaMate ATHP Connectors
Manufacturer: Amphenol Sine Systems
Component Type: Pin Terminal
Contact Size: 16
Wire Gauge Range: 18-16 Ga.
Contact Plating: Gold
Contact Material: Copper Alloy
Current Rating: 13 Amps Max.
- Amphenol Sine Systems SP16M2F Stamped & Formed Male Pin Terminal
- Category: Amphenol MagnaMate ATHP Connectors
- Manufacturer: Amphenol Sine Systems
- Component Type: Pin Terminal
- Contact Size: 16
- Wire Gauge Range: 18-16 Ga.
- Contact Plating: Gold
- Contact Material: Copper Alloy
- Current Rating: 13 Amps Max.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
39410R |
|
Product Name
|
Amphneol Sine Systems SP16M2F Stamped & Formed Male Pin Terminal, 18-16 Ga. Gold, Terminals on Reel |
|
Terminal Type
|
Connector Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Keystone Electronics Corp.
Material
Copper; Brass
North American
20 to 16 AWG
View Details
2 suppliers