SLOK+, 8.0MM,RA PLUG BLK, IP67, 200A
POWER ENTRY, PLUG, 200A, 1KV, BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2821536 | SLPPB50BSB | 965-SLPPB50BSB-ND | 75Y9194 |
| Product Name | EV Connectors | Connectors Power, Bus Bar | Specialized Connectors | Power Entry, Plug, 200A, 1Kv, Blk; Product Range Amphenol Industrial |
| Gender | Female / Jack | Male / Plug | Male / Plug | |
| Voltage Rating | 1000 volts | 1000 volts | ||
| Contact Size (AWG) | 1 AWG |