Amphenol Industrial Specialized Connectors SLPPA25BNB0

Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPA25BNB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPA25BNB0-ND
Specialized Connectors 965-SLPPA25BNB0-ND
Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 39AH0059 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0059
Product Range Amphenol Industrial 39AH0059
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPPA25BNB0-ND 39AH0059
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22526-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details