Amphenol Corporation Specialized Connectors SLPPA16BSR1

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPPA16BSR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPA16BSR1-ND
Specialized Connectors 965-SLPPA16BSR1-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol - 13AC1693 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol
13AC1693
High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol 13AC1693
HIGH PWR CONN, R/A PLUG, 120A/1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, 120A/1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPPA16BSR1-ND 13AC1693
Product Name Specialized Connectors High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol
Contact Size (AWG) 6 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details