Amphenol Industrial Specialized Connectors SLPPA16BSR0

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Specialized Connectors - 965-SLPPA16BSR0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPPA16BSR0-ND
Specialized Connectors 965-SLPPA16BSR0-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol Industrial - 52AC6824 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol Industrial
52AC6824
High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol Industrial 52AC6824
HIGH PWR CONN, R/A PLUG, 120A/1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, 120A/1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPPA16BSR0 965-SLPPA16BSR0-ND 52AC6824
Product Name Specialized Connectors High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data