Connector
Amphenol Industrial SLPPA16BSB0
Amphenol Industrial SLPPA16BSB0
HIGH PWR CONN, R/A PLUG, 120A/1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPPA16BSB0 | 965-SLPPA16BSB0-ND | 2399402 | 25AC3031 |
| Product Name | Specialized Connectors | EV Connectors | High Pwr Conn, R/a Plug, 120A/1Kv, Cable; Product Range Amphenol Industrial | |
| Contact Size (AWG) | 6 AWG | |||
| Gender | Male / Plug | |||
| Termination | Crimp |