Amphenol Industrial Specialized Connectors SLPIRCBPSO2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRCBPSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRCBPSO2-ND
Specialized Connectors SLPIRCBPSO2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Specialized Connectors - SLPIRCBPSO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIRCBPSO2
Specialized Connectors SLPIRCBPSO2
10.3MM SURLOK PLUS RECEPTACLE PA

10.3MM SURLOK PLUS RECEPTACLE PA

Supplier's Site Datasheet
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7394 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7394
Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7394
POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 300A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRCBPSO2-ND SLPIRCBPSO2 49AC7394
Product Name Specialized Connectors Specialized Connectors Power Entry, Rcpt, 300A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Termination Busbar Quick Connect
Unlock Full Specs
to access all available technical data