Terminal Female, Receptacle (Socket) Connector Busbar
Connector
POWER ENTRY, RCPT, 300A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
10.3MM SURLOK PLUS RECEPTACLE PA
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRCBPSB2-ND | SLPIRCBPSB2 | 49AC7389 | SLPIRCBPSB2 |
| Product Name | Specialized Connectors | Power Entry, Rcpt, 300A, 1Kv, Panel, Blk; Product Range Amphenol Industrial | Specialized Connectors | |
| Termination | Quick Connect | Busbar |