Amphenol Industrial Specialized Connectors SLPIRC85CPNB1

Description
Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIRC85CPNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIRC85CPNB1-ND
Specialized Connectors 965-SLPIRC85CPNB1-ND
Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 3/0 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 39AH0032 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
39AH0032
Product Range Amphenol Industrial 39AH0032
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:300A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIRC85CPNB1-ND 39AH0032
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details