Amphenol Industrial Specialized Connectors SLPIRBTPSR0

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRBTPSR0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRBTPSR0-ND
Specialized Connectors SLPIRBTPSR0-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7352 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7352
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7352
POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRBTPSR0-ND 49AC7352
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug - 9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details