Amphenol Industrial Specialized Connectors SLPIRATPSB0

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIRATPSB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIRATPSB0-ND
Specialized Connectors 965-SLPIRATPSB0-ND
SURLOK PLUS

SURLOK PLUS

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
High Pwr Conn, Rcpt, 120A/1Kv, Panel; Product Range Amphenol Industrial - 52AC6762 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, 120A/1Kv, Panel; Product Range Amphenol Industrial
52AC6762
High Pwr Conn, Rcpt, 120A/1Kv, Panel; Product Range Amphenol Industrial 52AC6762
HIGH PWR CONN, RCPT, 120A/1KV, PANEL; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, 120A/1KV, PANEL; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPIRATPSB0-ND SLPIRATPSB0 52AC6762
Product Name Specialized Connectors High Pwr Conn, Rcpt, 120A/1Kv, Panel; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1886460 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details