Amphenol Industrial Terminals - Specialized Connectors SLPIRA25CPNB3

Description
SURLOK PLUS, INLINE RECEPTACLE,
Request a Quote
Description
SURLOK PLUS, INLINE RECEPTACLE,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SurLok Plus,Ñ¢ inline receptacle is designed for high-reliability applications in various industrial markets, including rail, automotive, and heavy equipment. This connector features a robust design suitable for harsh environments, ensuring durability and performance. It is part of the SurLok Plus series, which emphasizes ease of use and secure connections. The receptacle is compatible with a range of cable assemblies and is engineered to meet stringent industry standards. Its specifications include high voltage capabilities, making it suitable for demanding applications. Engineers should consider this product for projects requiring reliable and efficient interconnection solutions.

Datasheet Summary
Powered by GS/AI

The SurLok Plus,Ñ¢ inline receptacle is designed for high-reliability applications in various industrial markets, including rail, automotive, and heavy equipment. This connector features a robust design suitable for harsh environments, ensuring durability and performance. It is part of the SurLok Plus series, which emphasizes ease of use and secure connections. The receptacle is compatible with a range of cable assemblies and is engineered to meet stringent industry standards. Its specifications include high voltage capabilities, making it suitable for demanding applications. Engineers should consider this product for projects requiring reliable and efficient interconnection solutions.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - 965-SLPIRA25CPNB3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
965-SLPIRA25CPNB3-ND
Terminals - Specialized Connectors 965-SLPIRA25CPNB3-ND
SURLOK PLUS, INLINE RECEPTACLE,

SURLOK PLUS, INLINE RECEPTACLE,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 965-SLPIRA25CPNB3-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details