Amphenol Industrial Specialized Connectors SLPIPB50BNB1

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9874, is designed for high reliability in harsh environments. It features R4 RADSOK® technology, which allows for increased current capacity through a compact design. The connector is IP67 rated, ensuring environmental sealing against dust and water ingress. It incorporates a quick lock and press-to-release mechanism for ease of use, along with a keyway design to prevent incorrect mating. The connector supports various termination options, including threaded, crimp, and busbar, making it versatile for different applications. With a voltage rating of 1kV and a current rating of 200A, this product is suitable for demanding industrial applications.

Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9874, is designed for high reliability in harsh environments. It features R4 RADSOK® technology, which allows for increased current capacity through a compact design. The connector is IP67 rated, ensuring environmental sealing against dust and water ingress. It incorporates a quick lock and press-to-release mechanism for ease of use, along with a keyway design to prevent incorrect mating. The connector supports various termination options, including threaded, crimp, and busbar, making it versatile for different applications. With a voltage rating of 1kV and a current rating of 200A, this product is suitable for demanding industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPB50BNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPB50BNB1-ND
Specialized Connectors 965-SLPIPB50BNB1-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9874 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9874
Product Range Amphenol Industrial 38AH9874
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPB50BNB1-ND 38AH9874
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details