Amphenol Industrial Specialized Connectors SLPIPA25BSB3

Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA25BSB3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA25BSB3-ND
Specialized Connectors 965-SLPIPA25BSB3-ND
Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9844 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9844
Product Range Amphenol Industrial 38AH9844
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA25BSB3-ND 38AH9844
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details