Amphenol Industrial Specialized Connectors SLPIPA25BNO1

Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA25BNO1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA25BNO1-ND
Specialized Connectors 965-SLPIPA25BNO1-ND
Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9830 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9830
Product Range Amphenol Industrial 38AH9830
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA25BNO1-ND 38AH9830
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Mini Receptacle - 888N-F3AFA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details