Amphenol Industrial Power Connectors SLPHPM06BSR1

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
SLPHPM06BSR1
Power Connectors SLPHPM06BSR1
SURLOK PLUS

SURLOK PLUS

Buy Now
EV Connectors - 2493103 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2493103
EV Connectors 2493103
Amphenol Industrial SLPHPM06BSR1

Amphenol Industrial SLPHPM06BSR1

Supplier's Site
EV Connectors - 2493104 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2493104
EV Connectors 2493104
Amphenol Industrial SLPHPM06BSR1

Amphenol Industrial SLPHPM06BSR1

Supplier's Site
Specialized Connectors - 965-SLPHPM06BSR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM06BSR1-ND
Specialized Connectors 965-SLPHPM06BSR1-ND
Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Buy Now Datasheet
Specialized Connectors - SLPHPM06BSR1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPM06BSR1
Specialized Connectors SLPHPM06BSR1
3.6MM SURLOK PLUS, PLUG, RIGHT A

3.6MM SURLOK PLUS, PLUG, RIGHT A

Supplier's Site Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6298 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6298
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6298
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPHPM06BSR1 2493103 965-SLPHPM06BSR1-ND SLPHPM06BSR1 95AJ6298
Product Name Power Connectors EV Connectors Specialized Connectors Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 10 AWG 10 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products