Amphenol Industrial Specialized Connectors SLPHPC95BSR1

Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPC95BSR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPC95BSR1-ND
Specialized Connectors 965-SLPHPC95BSR1-ND
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial - 30AK8286 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial
30AK8286
High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial 30AK8286
HIGH PWR CONN, R/A PLUG, CRIMP, 350A/RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 350A/RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHPC95BSR1-ND 30AK8286
Product Name Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial
Contact Size (AWG) 3 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data